Vishay Precision Group Single Zener Diodes TZMC5V1-GS08

Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC5V1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V1-GS08CT-ND
Single Zener Diodes TZMC5V1-GS08CT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC5V1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V1-GS08TR-ND
Single Zener Diodes TZMC5V1-GS08TR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC5V1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V1-GS08DKR-ND
Single Zener Diodes TZMC5V1-GS08DKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-TZMC5V1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-TZMC5V1-GS08
5.1V 0.5W Zener Diode 287-TZMC5V1-GS08
SMALL SIGNAL ZENER DIODE Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-213AA Product overview: TZMC5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V1-GS08 can be used for catalog matching and distributor lookup.

SMALL SIGNAL ZENER DIODE Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-213AA Product overview: TZMC5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6997900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997900P
Zener Diodes 6997900P
Diode Zener 500mW 5.1V Mini-MELF

Diode Zener 500mW 5.1V Mini-MELF

Supplier's Site
Zener Diodes - 6997900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997900
Zener Diodes 6997900
Diode Zener 500mW 5.1V Mini-MELF

Diode Zener 500mW 5.1V Mini-MELF

Supplier's Site
Zener Diodes - 1652489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652489
Zener Diodes 1652489
Diode Zener 500mW 5.1V Mini-MELF

Diode Zener 500mW 5.1V Mini-MELF

Supplier's Site
Diodes - Zener - Single - TZMC5V1-GS08 - 035540-TZMC5V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC5V1-GS08
035540-TZMC5V1-GS08
Diodes - Zener - Single - TZMC5V1-GS08 035540-TZMC5V1-GS08
Manufacturer: Vishay Win Source Part Number: 035540-TZMC5V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035540-TZMC5V1-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Zener Diodes - TZMC5V1-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
TZMC5V1-GS08
Diodes >> Zener Diodes TZMC5V1-GS08
±5% Single 4.8V~5.4V 500mW 5.1V SOD-80 Zener Diodes ROHS

±5% Single 4.8V~5.4V 500mW 5.1V SOD-80 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC5V1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC5V1-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC5V1-GS08
DIODE ZENER 5.1V 500MW SOD80

DIODE ZENER 5.1V 500MW SOD80

Supplier's Site
Single Zener Diodes - TZMC5V1-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC5V1-GS08
Single Zener Diodes TZMC5V1-GS08
DIODE ZENER 5.1V 500MW SOD80

DIODE ZENER 5.1V 500MW SOD80

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.4V, Sod-80; Zener Voltage Vz Typ Vishay - 18M3279 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.4V, Sod-80; Zener Voltage Vz Typ Vishay
18M3279
Zener Diode, 500Mw, 5.4V, Sod-80; Zener Voltage Vz Typ Vishay 18M3279
ZENER DIODE, 500mW, 5.4V, SOD-80; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:TZMC5 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.4V, SOD-80; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:TZMC5 Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 0.5W, Sod-80, Full Reel; Zener Voltage Nom Vishay - 28X7122 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W, Sod-80, Full Reel; Zener Voltage Nom Vishay
28X7122
Diode, Zener, 5.1V, 0.5W, Sod-80, Full Reel; Zener Voltage Nom Vishay 28X7122
DIODE, ZENER, 5.1V, 0.5W, SOD-80, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W, SOD-80, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC5V1-GS08CT-ND 287-TZMC5V1-GS08 6997900P 6997900 035540-TZMC5V1-GS08 TZMC5V1-GS08 TZMC5V1-GS08 TZMC5V1-GS08 18M3279 28X7122
Product Name Single Zener Diodes 5.1V 0.5W Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - TZMC5V1-GS08 Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 5.4V, Sod-80; Zener Voltage Vz Typ Vishay Diode, Zener, 5.1V, 0.5W, Sod-80, Full Reel; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel SOD-80; SOD-80 Minimelf MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details