Vishay Precision Group Diodes - Zener - Single - TZM5226B-GS08 TZM5226B-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798594-TZM5226B-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Family Name: TZM5226B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): MLL5226B-1; MLL5226B; LS5226B-TP; ZMM5226B; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798594-TZM5226B-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Family Name: TZM5226B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): MLL5226B-1; MLL5226B; LS5226B-TP; ZMM5226B; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZM5226B-GS08 - 798594-TZM5226B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZM5226B-GS08
798594-TZM5226B-GS08
Diodes - Zener - Single - TZM5226B-GS08 798594-TZM5226B-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798594-TZM5226B-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Family Name: TZM5226B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): MLL5226B-1; MLL5226B; LS5226B-TP; ZMM5226B; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798594-TZM5226B-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Family Name: TZM5226B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 28 Ohm
Alternative Parts (Cross-Reference): MLL5226B-1; MLL5226B; LS5226B-TP; ZMM5226B;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diodes - 8185263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185263
Zener Diodes 8185263
Diode Zener Single 3.3V 5% 500mW

Diode Zener Single 3.3V 5% 500mW

Supplier's Site
Zener Diodes - 8185263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185263P
Zener Diodes 8185263P
Diode Zener Single 3.3V 5% 500mW

Diode Zener Single 3.3V 5% 500mW

Supplier's Site
Zener Diodes - 1596593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596593
Zener Diodes 1596593
Diode Zener Single 3.3V 5% 500mW

Diode Zener Single 3.3V 5% 500mW

Supplier's Site
3.3V 0.5W Zener Diode - 287-TZM5226B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
287-TZM5226B-GS08
3.3V 0.5W Zener Diode 287-TZM5226B-GS08
Zener Diode, 3.3V V(Z), 5%, 0.5W, Product overview: TZM5226B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5226B-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.5W, Product overview: TZM5226B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5226B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZM5226B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5226B-GS08DKR-ND
Single Zener Diodes TZM5226B-GS08DKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5226B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5226B-GS08CT-ND
Single Zener Diodes TZM5226B-GS08CT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5226B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5226B-GS08TR-ND
Single Zener Diodes TZM5226B-GS08TR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZM5226B-GS08
Zener Diodes TZM5226B-GS08
Zener Diodes 3.3 Volt 0.5 Watt

Zener Diodes 3.3 Volt 0.5 Watt

Buy Now Datasheet
Single Zener Diodes - TZM5226B-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZM5226B-GS08
Single Zener Diodes TZM5226B-GS08
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5226B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5226B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5226B-GS08
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site
Zener Diode, 3.3V V(Z), 5%, 0.5W, - 866-TZM5226B-GS08 - Utmel Electronic Limited
Hong Kong, China
Zener Diode, 3.3V V(Z), 5%, 0.5W,
866-TZM5226B-GS08
Zener Diode, 3.3V V(Z), 5%, 0.5W, 866-TZM5226B-GS08
Zener Diode, 3.3V V(Z), 5%, 0.5W,

Zener Diode, 3.3V V(Z), 5%, 0.5W,

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 33C2142 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
33C2142
Zener Diode, Full Reel; Zener Voltage Nom Vishay 33C2142
Zener Diode, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Diode, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 3.3V, Sod-80; Zener Voltage Nom Vishay - 22H3714 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Sod-80; Zener Voltage Nom Vishay
22H3714
Zener Diode, 500Mw, 3.3V, Sod-80; Zener Voltage Nom Vishay 22H3714
ZENER DIODE, 500mW, 3.3V, SOD-80; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, SOD-80; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 798594-TZM5226B-GS08 8185263 8185263P 287-TZM5226B-GS08 TZM5226B-GS08DKR-ND TZM5226B-GS08 TZM5226B-GS08 TZM5226B-GS08 866-TZM5226B-GS08 33C2142
Product Name Diodes - Zener - Single - TZM5226B-GS08 Zener Diodes Zener Diodes 3.3V 0.5W Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.3V V(Z), 5%, 0.5W, Zener Diode, Full Reel; Zener Voltage Nom Vishay
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
IR 0.0250 mA 0.0250 mA 25 mA
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Sod-80 SOD-80; SOD-80 Tape and Reel SOD-80; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
Unlock Full Specs
to access all available technical data