Manufacturer: Vishay
Win Source Part Number: 035949-UG18DCT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3
DIODE ARRAY GP 200V 18A TO220-3 Product overview: UG18DCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG18DCT-E3/45 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 18A TO220AB
DIODE ARRAY GP 200V 18A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 035949-UG18DCT-E3/45 | UG18DCT-E3/45GI-ND | 286-UG18DCT-E3/45 | UG18DCT-E3/45 | UG18DCT-E3/45 | UG18DCT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - UG18DCT-E3/45 | Diode Arrays | 200V 18A TO220 Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |