DIODE ZENER 4.65V 200MW UMD2 Product overview: UDZVFHTE-174.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-174.7B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 901854-UDZVFHTE-174.
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 4.65 V 200 mW ±2.15% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-174.7BDKR, UDZVFHTE-174.7BTR, UDZVFHTE-174.7BCT
Zener Diode 4.65V 200mW ±2.15% Surface Mount UMD2
Zener Diode 4.65V 200mW ±2.15% Surface Mount UMD2
Zener Diode 4.65V 200mW ±2.15% Surface Mount UMD2
DIODE ZENER 4.65V 200MW UMD2
Zener Diodes 200mW Pd Zener SOD-323FL
ZENER DIODE, 4.7V, SOD-323FL; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
ZENER DIODES (CORRESPONDS TO AEC
DIODE ZENER 4.65V 200MW UMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZVFHTE-174.7B | 901854-UDZVFHTE-174.7B | UDZVFHTE-174.7BDKR-ND | UDZVFHTE-174.7B | UDZVFHTE-174.7B | 78Y8641 | 687-UDZVFHTE-174.7B | UDZVFHTE-174.7B |
| Product Name | 4.65V 200MW Zener Diode | Diodes - Zener - Single - UDZVFHTE-174.7B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 4.7V, Sod-323Fl; Zener Voltage Vz Typ Rohm | ZENER DIODES (CORRESPONDS TO AEC | Single Zener Diodes |
| Package | Tape & Reel (TR) | UMD2 | UMD2 | SOD-323; SOD-323FL-2 | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 4.7 volts | 4.65 volts | 4.7 volts | 4.7 volts | 4.65 volts | |||
| ZZT | 100 ohms | 100 ohms | 100 ohms | |||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |