Win Source Part Number: 1380225-UG1B-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: UG1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UG1B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG1B-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 100V 1A DO204AL
DIODE GEN PURP 100V 1A DO204AL
DIODE, FAST RECOVERY, 1A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1380225-UG1B-E3/54 | 280-UG1B-E3/54 | UG1B-E3/54GITR-ND | UG1B-E3/54 | UG1B-E3/54 | 98K2125 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1 A 100 V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast Recovery, 1A; Repetitive Peak Reverse Voltage Vishay |
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 25 ns | 15 ns | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |