Zener Diode, 75V V(Z), 5%, 0.5W, Product overview: TZM5267B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5267B-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 75V 500mW ±5% Surface Mount SOD-80 MiniMELF
ZENER DIODE, 500mW, 75V, SOD-80; Zener Voltage Nom:75V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 75V 500MW SOD80
DIODE ZENER 75V 500MW SOD80
Zener Diodes 75 Volt 0.5 Watt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZM5267B-GS08 | TZM5267B-GS08GITR-ND | 22H3795 | TZM5267B-GS08 | TZM5267B-GS08 | TZM5267B-GS08 |
| Product Name | 75V 0.5W Zener Diode | Single Zener Diodes | Zener Diode, 500Mw, 75V, Sod-80; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 75 volts | 75 volts | 75 volts | |||
| ZZT | 270 ohms | 270 ohms | 270 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |