Vishay Precision Group Single Zener Diodes TZMC16-GS08

Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC16-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC16-GS08GIDKR-ND
Single Zener Diodes TZMC16-GS08GIDKR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC16-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC16-GS08GICT-ND
Single Zener Diodes TZMC16-GS08GICT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC16-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC16-GS08GITR-ND
Single Zener Diodes TZMC16-GS08GITR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMC16-GS08 - 035534-TZMC16-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC16-GS08
035534-TZMC16-GS08
Diodes - Zener - Single - TZMC16-GS08 035534-TZMC16-GS08
Manufacturer: Vishay Win Source Part Number: 035534-TZMC16-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 035534-TZMC16-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7104373P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104373P
Zener Diodes 7104373P
Diode Zener Single 16V 5% 500mW Quadro

Diode Zener Single 16V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 7104373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104373
Zener Diodes 7104373
Diode Zener Single 16V 5% 500mW Quadro

Diode Zener Single 16V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 1451805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451805
Zener Diodes 1451805
Diode Zener Single 16V 5% 500mW Quadro

Diode Zener Single 16V 5% 500mW Quadro

Supplier's Site
Automotive 16V 500mW Zener Diode - 287-TZMC16-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16V 500mW Zener Diode
287-TZMC16-GS08
Automotive 16V 500mW Zener Diode 287-TZMC16-GS08
Diode Zener Single 16V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC16-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 16V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 16V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC16-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 16V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC16-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 16V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 16V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC16-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC16-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC16-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC16-GS08
DIODE ZENER 16V 500MW SOD80

DIODE ZENER 16V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC16-GS08
Zener Diodes TZMC16-GS08
Zener Diodes 16 Volt 0.5 Watt

Zener Diodes 16 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 16V, Sod-80; Zener Voltage Nom Vishay - 33C1984 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Sod-80; Zener Voltage Nom Vishay
33C1984
Zener Diode, 500Mw, 16V, Sod-80; Zener Voltage Nom Vishay 33C1984
ZENER DIODE, 500mW, 16V, SOD-80; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, SOD-80; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - TZMC16-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC16-GS08
Single Zener Diodes TZMC16-GS08
DIODE ZENER 16V 500MW SOD80

DIODE ZENER 16V 500MW SOD80

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC16-GS08GIDKR-ND 035534-TZMC16-GS08 7104373P 7104373 287-TZMC16-GS08 TZMC16-GS08 TZMC16-GS08 33C1984 TZMC16-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TZMC16-GS08 Zener Diodes Zener Diodes Automotive 16V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 16V, Sod-80; Zener Voltage Nom Vishay Single Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 Minimelf Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 SOD-80; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data