The Zener Diode UDZV22B is a silicon epitaxial planar device designed for voltage regulation applications. It has a Zener voltage of 22V with a typical tolerance of ±5%. The diode features a power dissipation rating of 200mW and operates within a junction temperature range of -55°C to 150°C. The device is packaged in a compact SOD-323F case style, making it suitable for space-constrained applications. It is compliant with RoHS standards, ensuring it meets environmental regulations. The diode is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces. This product is ideal for engineers looking for reliable voltage regulation solutions in their designs.
Zener Diode 22V 200mW Surface Mount UMD2
Zener Diode 22V 200mW Surface Mount UMD2
Zener Diode 22V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035927-UDZVTE-1722B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 22V 200MW UMD2 Product overview: UDZVTE-1722B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1722B can be used for catalog matching and distributor lookup.
Zener Diodes Diode Zener Sgl 22.005V 200mW
DIODE ZENER 22V 200MW UMD2
DIODE ZENER 22V 200MW UMD2
ZENER DIODE, 0.2W, 22V, SOD-323F; Zener Voltage Vz Typ:22V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-1722BTR-ND | 035927-UDZVTE-1722B | 287-UDZVTE-1722B | UDZVTE-1722B | UDZVTE-1722B | UDZVTE-1722B | 81Y7492 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-1722B | 22V 200MW Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.2W, 22V, Sod-323F; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | UMD2 | Tape & Reel (TR) | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323; SOD-323F | |
| VZ | 22 volts | 22 volts | 22 volts | 22 volts | 22 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |