Manufacturer: Texas Instruments
Win Source Part Number: 851222-TVS3300DRVR
Package: Reel - TR
Family Name: TVS3300
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TVS3300DRVR-ND, 296-47565-6, 296-47565-2, 296-47565-1
TVS MIXED TECHNOLOGY 40VC 6WSON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 851222-TVS3300DRVR | 296-47565-6-ND | TVS3300DRVR |
| Product Name | TVS - TVS - Mixed Technology - TVS3300DRVR | TVS Diodes | Mixed Technology |
| Configuration | Single | ||
| Package | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |
| Peak Pulse Power | 125 watts | ||
| VC | 40 volts | 33 volts |