Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
DIODE ZENER 15V 500MW UMD2 Product overview: UFZVTE-1715B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1715B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 901874-UFZVTE-1715B
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 15 V 500 mW ±2.63% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UFZVTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 846-UFZVTE-1715BTR, 846-UFZVTE-1715BCT, 846-UFZVTE-1715BDKR
UFZV15B IS A ZENER DIODE WITH 50
DIODE ZENER 15V 500MW UMD2
DIODE ZENER 15V 500MW UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UFZVTE-1715BDKR-ND | 287-UFZVTE-1715B | 901874-UFZVTE-1715B | 687-UFZVTE-1715B | UFZVTE-1715B | UFZVTE-1715B | UFZVTE-1715B |
| Product Name | Single Zener Diodes | 15V 500MW Zener Diode | Diodes - Zener - Single - UFZVTE-1715B | UFZV15B IS A ZENER DIODE WITH 50 | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL-2 | SOD-323; SC-90, SOD-323F | UMD2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts |