Zener Diode 22V 200mW ±2.11% Surface Mount UMD2
Zener Diode 22V 200mW ±2.11% Surface Mount UMD2
Zener Diode 22V 200mW ±2.11% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938124-UDZVFHTE-1722
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 22 V 200 mW ±2.11% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-1722BCT, UDZVFHTE-1722BTR, UDZVFHTE-1722BDKR
DIODE ZENER 22V 200MW UMD2 Product overview: UDZVFHTE-1722B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1722B can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 200MW UMD2
DIODE ZENER 22V 200MW UMD2
Zener Diodes 21.54-22.47V 5mA SOD-323FL; UMD2
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-1722BDKR-ND | 938124-UDZVFHTE-1722B | 2160011 | 2160012P | 287-UDZVFHTE-1722B | UDZVFHTE-1722B | UDZVFHTE-1722B | UDZVFHTE-1722B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVFHTE-1722B | Zener Diodes | Zener Diodes | 22V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | UMD2 | SOD-323; Sod-323fl | SOD-323; SOD-323FL | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323; SOD-323FL-2 | |
| Diode Type | Zener | Zener | ||||||
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |