Manufacturer: Rohm Semiconductor
Win Source Part Number: 035908-UDZSTE-173.3B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Zener Diode 3.3V 200mW ±3% Surface Mount UMD2
DIODE ZENER 3.3V 200MW UMD2
±3% Single 3.32V~3.53V 200mW 3.3V SOD-323FL Zener Diodes ROHS
DIODE ZENER 3.3V 200MW UMD2
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035908-UDZSTE-173.3B | UDZSTE-173.3BTR-ND | UDZSTE-173.3B | UDZSTE-173.3B | UDZSTE-173.3B | UDZSTE-173.3B |
| Product Name | Diodes - Zener - Single - UDZSTE-173.3B | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Package | UMD2 | SOD-323; SOD-323-2 | UMD2 | SOD-323 | SOD-323; SC-90, SOD-323F | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 120 ohms | 120 ohms | 120 ohms | 120 ohms |