Rectifiers 1.5A 200V High Effic Rectifier Product overview: US2DA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2DA can be used for catalog matching and distributor lookup.
Super Fast Surface Mount Rectifiers
Win Source Part Number: 1366808-US2DA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: US2D
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA)
Rectifiers 1.5A 200V High Effic Rectifier
DIODE GEN PURP 200V 1.5A DO214AC
DIODE GEN PURP 200V 1.5A DO214AC
RECTIFIER, SINGLE, 1.5A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-US2DA | US2DA | 1366808-US2DA | US2DATR-ND | US2DA | US2DA | US2DA | 07AH4887 |
| Product Name | 1.5A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1.5A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | Reel | SMA; SMA | DO-214AC | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Declining | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 200 volts | 200 volts |