Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 1A Through Hole DO-41
Manufacturer: Diodes Incorporated
Win Source Part Number: 121129-UF1006-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 5k pcs
DIODE GEN PURP 800V 1A DO41 Product overview: UF1006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF1006-T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1A DO41
DIODE GEN PURP 800V 1A DO41
DIODE GEN PURP 800V 1A DO41
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | UF1006DITR-ND | 121129-UF1006-T | 280-UF1006-T | UF1006-T | UF1006-T | UF1006-T | 233-UF1006-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - UF1006-T | 800V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | DIODE GEN PURP 800V 1A DO41 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 800 volts | 800 volts | 800 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |