DIODE ARRAY GP 300V 10A ITO220AB Product overview: UH20FCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH20FCT-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1277042-UH20FCT-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): HER1604G C0; SF1605G D0G; UF2003CT_00001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A ITO220AB
DIODE ARRAY GP 300V 10A ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-UH20FCT-E3/4W | UH20FCT-E3/4WGI-ND | 1277042-UH20FCT-E3/4W | UH20FCT-E3/4W | UH20FCT-E3/4W |
| Product Name | 300V 10A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - UH20FCT-E3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Step-Recovery Diode; Standard |