19.3V Clamp 8A Ipp Tvs Diode Surface Mount 6-WSON (2x2)
19.3V Clamp 8A Ipp Tvs Diode Surface Mount 6-WSON (2x2)
19.3V Clamp 8A Ipp Tvs Diode Surface Mount 6-WSON (2x2)
Win Source Part Number: 960831-TVS1400DRVR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V (Max)
Voltage - Breakdown (Min): 16.2V
Voltage - Clamping (Max) @ Ipp: 19.3V
Power - Peak Pulse: 140W
Power Line Protection: No
Capacitance @ Frequency: 120pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-50511-6,TVS1400D
Base Product Number: TVS1400
TVS DIODE 14VWM 19.3VC 6WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-50511-1-ND | 960831-TVS1400DRVR | TVS1400DRVR |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |
| Peak Pulse Power | 140 watts | 140 watts | |
| VC | 18.8 volts | 19.3 volts | 14 volts |