Vishay Precision Group Through-Hole 1A 1kV Diode and Rectifier UF4007-E3/54

Description
1A 1kV Fast Recovery Signal Diode, DO-41, Through Hole Product overview: UF4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 1kV Fast Recovery Signal Diode, DO-41, Through Hole Product overview: UF4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1A 1kV Diode and Rectifier - 280-UF4007-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A 1kV Diode and Rectifier
280-UF4007-E3/54
Through-Hole 1A 1kV Diode and Rectifier 280-UF4007-E3/54
1A 1kV Fast Recovery Signal Diode, DO-41, Through Hole Product overview: UF4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007-E3/54 can be used for catalog matching and distributor lookup.

1A 1kV Fast Recovery Signal Diode, DO-41, Through Hole Product overview: UF4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - UF4007-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4007-E3/54GITR-ND
Single Diodes UF4007-E3/54GITR-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4007-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4007-E3/54GICT-ND
Single Diodes UF4007-E3/54GICT-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - UF4007-E3/54 - 035943-UF4007-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4007-E3/54
035943-UF4007-E3/54
Diodes, Rectifiers - Single - UF4007-E3/54 035943-UF4007-E3/54
Manufacturer: Vishay Win Source Part Number: 035943-UF4007-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 035943-UF4007-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001303
Schottky Diodes & Rectifiers 7001303
Diode Ultra Fast Rectifier 1A 1kV

Diode Ultra Fast Rectifier 1A 1kV

Supplier's Site
Schottky Diodes & Rectifiers - 9189679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189679
Schottky Diodes & Rectifiers 9189679
Diode Ultra Fast Rectifier 1A 1kV

Diode Ultra Fast Rectifier 1A 1kV

Supplier's Site
Schottky Diodes & Rectifiers - 7001303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001303P
Schottky Diodes & Rectifiers 7001303P
Diode Ultra Fast Rectifier 1A 1kV

Diode Ultra Fast Rectifier 1A 1kV

Supplier's Site
Single Diodes - UF4007-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF4007-E3/54
Single Diodes UF4007-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Fast Recovery Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K9885 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K9885
Fast Recovery Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K9885
FAST RECOVERY DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5924 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5924
Fast Recovery Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5924
FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - UF4007-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4007-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4007-E3/54
ULTRAFAST DO41 1000V 75NS 175C

ULTRAFAST DO41 1000V 75NS 175C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF4007-E3/54
Rectifiers UF4007-E3/54
Rectifiers Vr/1000V Io/1A

Rectifiers Vr/1000V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 280-UF4007-E3/54 UF4007-E3/54GITR-ND 035943-UF4007-E3/54 7001303 7001303P UF4007-E3/54 77K9885 UF4007-E3/54 UF4007-E3/54
Product Name Through-Hole 1A 1kV Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - UF4007-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Fast Recovery Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel Do-204al DO-204AL DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data