DIODE ZENER 4.7V 200MW UMD2 Product overview: UDZSTE-174.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-174.7B can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 200mW ±2% Surface Mount UMD2
Zener Diode 4.7V 200mW ±2% Surface Mount UMD2
Zener Diode 4.7V 200mW ±2% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035915-UDZSTE-174.7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 100 Ohm
Family Name: UDZS4.7B
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZT52B4V7S RR; BZT52B4V7S R9; BZT52B4V7S RRG; BZT52B4V7S R9G;
Introduction Date: April 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 4.7V 200MW UMD2
DIODE ZENER 4.7V 200MW UMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZSTE-174.7B | UDZSTE-174.7BDKR-ND | 035915-UDZSTE-174.7B | UDZSTE-174.7B | UDZSTE-174.7B | UDZSTE-174.7B |
| Product Name | 4.7V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - UDZSTE-174.7B | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SC-90, SOD-323F | UMD2 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |