Vishay Intertechnology, Inc. 600V 12A Diode and Rectifier UG12JT-E3/45

Description
DIODE GEN PURP 600V 12A TO220AC Product overview: UG12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG12JT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 12A TO220AC Product overview: UG12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG12JT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 12A Diode and Rectifier - 280-UG12JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 12A Diode and Rectifier
280-UG12JT-E3/45
600V 12A Diode and Rectifier 280-UG12JT-E3/45
DIODE GEN PURP 600V 12A TO220AC Product overview: UG12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG12JT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 12A TO220AC Product overview: UG12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG12JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UG12JT-E3/45 - 798787-UG12JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UG12JT-E3/45
798787-UG12JT-E3/45
Diodes, Rectifiers - Single - UG12JT-E3/45 798787-UG12JT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798787-UG12JT-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 12A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: UG12JT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 12A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UG12JTHE3/45; DSEI12-06A; MUR1560; DSR15U600; Introduction Date: July 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798787-UG12JT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: UG12JT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UG12JTHE3/45; DSEI12-06A; MUR1560; DSR15U600;
Introduction Date: July 04, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Diodes - UG12JT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG12JT-E3/45GI-ND
Single Diodes UG12JT-E3/45GI-ND
Diode Standard 600V 12A Through Hole TO-220AC

Diode Standard 600V 12A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UG12JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG12JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UG12JT-E3/45
DIODE GEN PURP 600V 12A TO220AC

DIODE GEN PURP 600V 12A TO220AC

Supplier's Site
Single Diodes - UG12JT-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UG12JT-E3/45
Single Diodes UG12JT-E3/45
DIODE GEN PURP 600V 12A TO220AC

DIODE GEN PURP 600V 12A TO220AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-UG12JT-E3/45 798787-UG12JT-E3/45 UG12JT-E3/45GI-ND UG12JT-E3/45 UG12JT-E3/45
Product Name 600V 12A Diode and Rectifier Diodes, Rectifiers - Single - UG12JT-E3/45 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tube TO-220; TO-220-2
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.75 volts 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data