Zener Diode 4.7V 200mW Surface Mount UMD2
Zener Diode 4.7V 200mW Surface Mount UMD2
Zener Diode 4.7V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035931-UDZVTE-174.7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
DIODE ZENER 4.7V 200MW UMD2 Product overview: UDZVTE-174.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-174.7B can be used for catalog matching and distributor lookup.
DIODE ZENER 4.7V 200MW UMD2
DIODE ZENER 4.7V 200MW UMD2
ZENER DIODE, 0.2W, 4.7V, SOD-323F; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-174.7BDKR-ND | 035931-UDZVTE-174.7B | 287-UDZVTE-174.7B | UDZVTE-174.7B | UDZVTE-174.7B | 81Y7503 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-174.7B | 4.7V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.2W, 4.7V, Sod-323F; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | Active | ||||
| Package | UMD2 | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323; SOD-323F | |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | |
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |