PANJIT SemiConductor Single Diodes US1M_R1_00001

Description
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-US1M_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-US1M_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-US1M_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
1A 1000V Diode and Rectifier - 280-US1M_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-US1M_R1_00001
1A 1000V Diode and Rectifier 280-US1M_R1_00001
Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: US1M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: US1M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1M_R1_00001 - 902309-US1M_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1M_R1_00001
902309-US1M_R1_00001
Diodes, Rectifiers - Single - US1M_R1_00001 902309-US1M_R1_00001
Manufacturer: Panjit Win Source Part Number: 902309-US1M_R1_00001 Features: Diode Standard 1000 V 1A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-US1M_R1_00001CT , 3757-US1M_R1_00001DK R, 3757-US1M_R1_00001TR

Manufacturer: Panjit
Win Source Part Number: 902309-US1M_R1_00001
Features: Diode Standard 1000 V 1A Surface Mount SMA (DO-214AC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-US1M_R1_00001CT, 3757-US1M_R1_00001DKR, 3757-US1M_R1_00001TR

Buy Now
Single Diodes - US1M_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1M_R1_00001
Single Diodes US1M_R1_00001
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1M_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1M_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers US1M_R1_00001
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 3757-US1M_R1_00001CT-ND 280-US1M_R1_00001 902309-US1M_R1_00001 US1M_R1_00001 US1M_R1_00001
Product Name Single Diodes 1A 1000V Diode and Rectifier Diodes, Rectifiers - Single - US1M_R1_00001 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS
Diode Type Diode Standard 1000 V 1A Surface Mount SMA (DO-214AC)
Package SMA; DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data