DIODE UFR SMA 400V 1A Product overview: US1G from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SMA
DIODE STANDARD 400V 1A DO214AC
DIODE STANDARD 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-US1G | 4878-US1GCT-ND | US1G |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Single Diodes |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | |
| RoHS Compliant | RoHS | ||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) |