Zener Diode 5.1V 200mW ±2% Surface Mount UMD2
Zener Diode 5.1V 200mW ±2% Surface Mount UMD2
DIODE ZENER 5.1V 200MW UMD2
DIODE ZENER 5.1V 200MW UMD2
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UDZTE-175.1BCT-ND | UDZTE-175.1B | UDZTE-175.1B | UDZTE-175.1B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SC-90, SOD-323F | UMD2 | ||
| VZ | 5.1 volts | 5.1 volts |