DIODE SIGNAL DIODE, Signal Diode Product overview: US1M-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-M3/61T can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1116714-US1M-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: US1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1MW_R1_00001; US1MW_R2_00001; MRA4007T3G; US1M;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800
DIODE GEN PURP 1KV 1A DO214AC
Rectifiers 1A,1000V,75NS,UF RECT,SMD
DIODE GEN PURP 1KV 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-US1M-M3/61T | US1M-M3/61TGITR-ND | 1116714-US1M-M3/61T | US1M-M3/61T | US1M-M3/61T | US1M-M3/61T |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US1M-M3/61T | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Tape and Reel | SMA | DO-214AC-2 | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |