DIODE ZENER 12V 500MW DO204AH
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 12.45V 2% 500mW
Diode Zener Single 12.45V 2% 500mW
Diode Zener Single 12.45V 2% 500mW
DIODE ZENER 12V 500MW DO35
DIODE ZENER 12V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX12D-TRCT-ND | 8184917 | 8184917P | TZX12D-TR | TZX12D-TR | TZX12D-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Do-35 | SOD-27 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-204AH, DO-35, Axial; DO-35 | |
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS |