Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
TVS Diode, 6V Working Voltage, Unidirectional, 34pF, SOT-723-3 Product overview: UESD6.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 34pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 34pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UESD6.0DT5G can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM SOT723
DIODE, ESD PROTECTION, 6V, SOT-723; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:UESDxxDT5G Series; Automotive Qualification Standard:AEC-Q101;Ro
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 488-UESD6.0DT5GTR-ND | 144-UESD6.0DT5G | UESD6.0DT5G | UESD6.0DT5G | 14AC5405 |
| Product Name | TVS Diodes | 6V 34pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 6V, Sot-723; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| Package | SOT-723 | Tape and Reel | SOT-723 | SOT-723 | |
| VBR | 7 volts | 7 volts | 7 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |