Texas Instruments High-Performance Analog TVS Diodes TVS0500DRVR

Description
9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-48382-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48382-2-ND
TVS Diodes 296-48382-2-ND
9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TVS Diodes - 296-48382-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48382-1-ND
TVS Diodes 296-48382-1-ND
9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TVS Diodes - 296-48382-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48382-6-ND
TVS Diodes 296-48382-6-ND
9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

9.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 958109-TVS0500DRVR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958109-TVS0500DRVR
Circuit Protection - TVS - Diodes 958109-TVS0500DRVR
Win Source Part Number: 958109-TVS0500DRVR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 7.5V Voltage - Clamping (Max) @ Ipp: 9.5V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 155pF @ 1MHz Current - Peak Pulse (10/1000µs): 43A (8/20µs) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TVS0500DRVRTVS0500DR VR .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Texas Instruments Other Names: 296-48382-6,296-4838 2-2,296-48382-1,TVS0 500DRVR-ND Base Product Number: TVS0500

Win Source Part Number: 958109-TVS0500DRVR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 7.5V
Voltage - Clamping (Max) @ Ipp: 9.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 155pF @ 1MHz
Current - Peak Pulse (10/1000µs): 43A (8/20µs)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TVS0500DRVRTVS0500DRVR .;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-48382-6,296-48382-2,296-48382-1,TVS0500DRVR-ND
Base Product Number: TVS0500

Buy Now Datasheet
TVS Diodes - TVS0500DRVR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TVS0500DRVR
TVS Diodes TVS0500DRVR
TVS DIODE 5VWM 9.5VC 6WSON

TVS DIODE 5VWM 9.5VC 6WSON

Supplier's Site Datasheet
Tvs Diode, 5V, Unidir, Wson-6; Product Range Texas Instruments - 27AJ0892 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Unidir, Wson-6; Product Range Texas Instruments
27AJ0892
Tvs Diode, 5V, Unidir, Wson-6; Product Range Texas Instruments 27AJ0892
TVS DIODE, 5V, UNIDIR, WSON-6; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.5V; Diode Case Style:WSON; No. of Pins:6Pins; Breakdown Voltage Min:7.5V; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5V, UNIDIR, WSON-6; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.5V; Diode Case Style:WSON; No. of Pins:6Pins; Breakdown Voltage Min:7.5V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-48382-2-ND 958109-TVS0500DRVR TVS0500DRVR 27AJ0892
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, 5V, Unidir, Wson-6; Product Range Texas Instruments
Configuration Single
Package 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad WSON
Peak Pulse Power 180 watts 400 watts
VC 9.5 volts 9.5 volts 5 volts 9.5 volts
VBR 7.5 volts 7.5 volts 7.5 to ? volts
Unlock Full Specs
to access all available technical data