Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116256-UDZVTE-1711B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 30 Ohm
Family Name: UDZV11B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): SZMM3Z11VST1G; MM3Z11VST3G; MAZ8110-H; BZT52B11S RRG;
Introduction Date: October 26, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Zener Diode 200mW 11V SOD-323FL
Zener Diode 200mW 11V SOD-323FL
DIODE ZENER 11V 200MW UMD2 Product overview: UDZVTE-1711B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1711B can be used for catalog matching and distributor lookup.
Zener Diode 11V 200mW Surface Mount UMD2
Zener Diode 11V 200mW Surface Mount UMD2
Zener Diode 11V 200mW Surface Mount UMD2
DIODE ZENER 11V 200MW UMD2
DIODE ZENER 11V 200MW UMD2
Zener Diodes Diode Zener Sgl 10.99V 200mW
DIODE ZENER 11V 200MW UMD2
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1116256-UDZVTE-1711B | 1332929P | 1332929 | 287-UDZVTE-1711B | UDZVTE-1711BTR-ND | UDZVTE-1711B | UDZVTE-1711B | UDZVTE-1711B | 687-UDZVTE-1711B |
| Product Name | Diodes - Zener - Single - UDZVTE-1711B | Zener Diodes | Zener Diodes | 11V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | DIODE ZENER 11V 200MW UMD2 |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | UMD2 | SOD-323; SOD-323F | SOD-323; Sod-323f | Tape & Reel (TR) | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | |
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | 11 volts | ||||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms | |||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |