ESD Surge Protection, 8000-REEL Product overview: TVS8501V5MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVS8501V5MUT5G can be used for catalog matching and distributor lookup.
11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 5VWM 11.5VC 2UDFN
TVS DIODE, 5V, UNIDIR, UDFN; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 5VWM 11.5VC 2UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TVS8501V5MUT5G | TVS8501V5MUT5GOSCT-ND | TVS8501V5MUT5G | TVS8501V5MUT5G | 13AC6274 | TVS8501V5MUT5G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, 5V, Unidir, Udfn; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | 2-UDFN | 2-UDFN | UDFN | 2-UDFN (1.6x1) | ||
| VC | 11.5 volts | 11.5 volts | 11.5 volts |