Vishay Precision Group Zener Diodes TZMC6V2-GS08

Description
Diode Zener Single 6.2V 5% 500mW Quadro
Request a Quote Datasheet
Description
Diode Zener Single 6.2V 5% 500mW Quadro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7104452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104452P
Zener Diodes 7104452P
Diode Zener Single 6.2V 5% 500mW Quadro

Diode Zener Single 6.2V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 7104452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104452
Zener Diodes 7104452
Diode Zener Single 6.2V 5% 500mW Quadro

Diode Zener Single 6.2V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 1451970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451970
Zener Diodes 1451970
Diode Zener Single 6.2V 5% 500mW Quadro

Diode Zener Single 6.2V 5% 500mW Quadro

Supplier's Site
Single Zener Diodes - TZMC6V2-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V2-GS08GITR-ND
Single Zener Diodes TZMC6V2-GS08GITR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V2-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V2-GS08GIDKR-ND
Single Zener Diodes TZMC6V2-GS08GIDKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V2-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V2-GS08GICT-ND
Single Zener Diodes TZMC6V2-GS08GICT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
500 mW 6.2 V Zener Diode - 287-TZMC6V2-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 mW 6.2 V Zener Diode
287-TZMC6V2-GS08
500 mW 6.2 V Zener Diode 287-TZMC6V2-GS08
TZM series 500 mW 6.2 V Nominal Voltage Small Signal Zener Diode Product overview: TZMC6V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V2-GS08 can be used for catalog matching and distributor lookup.

TZM series 500 mW 6.2 V Nominal Voltage Small Signal Zener Diode Product overview: TZMC6V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V2-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC6V2-GS08 - 095971-TZMC6V2-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC6V2-GS08
095971-TZMC6V2-GS08
Diodes - Zener - Single - TZMC6V2-GS08 095971-TZMC6V2-GS08
Manufacturer: Vishay Win Source Part Number: 095971-TZMC6V2-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095971-TZMC6V2-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZMC6V2-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC6V2-GS08
Single Zener Diodes TZMC6V2-GS08
DIODE ZENER 6.2V 500MW SOD80

DIODE ZENER 6.2V 500MW SOD80

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.2V, Sod-80; Zener Voltage Nom Vishay - 33C2032 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Sod-80; Zener Voltage Nom Vishay
33C2032
Zener Diode, 500Mw, 6.2V, Sod-80; Zener Voltage Nom Vishay 33C2032
ZENER DIODE, 500mW, 6.2V, SOD-80; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.2V, SOD-80; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC6V2-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC6V2-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC6V2-GS08
DIODE ZENER 6.2V 500MW SOD80

DIODE ZENER 6.2V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC6V2-GS08
Zener Diodes TZMC6V2-GS08
Zener Diodes 6.2 Volt 0.5 Watt

Zener Diodes 6.2 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7104452P 7104452 TZMC6V2-GS08GITR-ND 287-TZMC6V2-GS08 095971-TZMC6V2-GS08 TZMC6V2-GS08 33C2032 TZMC6V2-GS08 TZMC6V2-GS08
Product Name Zener Diodes Zener Diodes Single Zener Diodes 500 mW 6.2 V Zener Diode Diodes - Zener - Single - TZMC6V2-GS08 Single Zener Diodes Zener Diode, 500Mw, 6.2V, Sod-80; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-80; SOD-80 Minimelf Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data