Vishay Precision Group Diodes - Zener - Single - TZMC15-GS08 TZMC15-GS08

Description
Manufacturer: Vishay Win Source Part Number: 035533-TZMC15-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035533-TZMC15-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZMC15-GS08 - 035533-TZMC15-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC15-GS08
035533-TZMC15-GS08
Diodes - Zener - Single - TZMC15-GS08 035533-TZMC15-GS08
Manufacturer: Vishay Win Source Part Number: 035533-TZMC15-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 035533-TZMC15-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6997893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997893
Zener Diodes 6997893
Diode Zener 500mW 15V Mini-MELF

Diode Zener 500mW 15V Mini-MELF

Supplier's Site
Zener Diodes - 6997893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997893P
Zener Diodes 6997893P
Diode Zener 500mW 15V Mini-MELF

Diode Zener 500mW 15V Mini-MELF

Supplier's Site
Zener Diodes - 1452592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452592
Zener Diodes 1452592
Diode Zener 500mW 15V Mini-MELF

Diode Zener 500mW 15V Mini-MELF

Supplier's Site
Single Zener Diodes - TZMC15-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC15-GS08TR-ND
Single Zener Diodes TZMC15-GS08TR-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC15-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC15-GS08DKR-ND
Single Zener Diodes TZMC15-GS08DKR-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC15-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC15-GS08CT-ND
Single Zener Diodes TZMC15-GS08CT-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW ±6% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Automotive 15V 500mW Zener Diode - 287-TZMC15-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15V 500mW Zener Diode
287-TZMC15-GS08
Automotive 15V 500mW Zener Diode 287-TZMC15-GS08
Diode Zener Single 15V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC15-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC15-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZMC15-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC15-GS08
Single Zener Diodes TZMC15-GS08
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC15-GS08
Zener Diodes TZMC15-GS08
Zener Diodes 15 Volt 0.5 Watt

Zener Diodes 15 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 15V, Sod-80; Zener Voltage Vz Typ Vishay - 33C1982 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Sod-80; Zener Voltage Vz Typ Vishay
33C1982
Zener Diode, 500Mw, 15V, Sod-80; Zener Voltage Vz Typ Vishay 33C1982
ZENER DIODE, 500mW, 15V, SOD-80; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:TZMC1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, SOD-80; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:TZMC1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC15-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC15-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC15-GS08
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 035533-TZMC15-GS08 6997893 6997893P TZMC15-GS08TR-ND 287-TZMC15-GS08 TZMC15-GS08 TZMC15-GS08 33C1982 TZMC15-GS08
Product Name Diodes - Zener - Single - TZMC15-GS08 Zener Diodes Zener Diodes Single Zener Diodes Automotive 15V 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 15V, Sod-80; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Minimelf SOD-80; SOD-80 Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80-2; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
IR 1.00E-4 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details