Vishay Precision Group 27V 500MW Zener Diode TZMC27-GS08

Description
DIODE ZENER 27V 500MW SOD80 Product overview: TZMC27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC27-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 500MW SOD80 Product overview: TZMC27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC27-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 500MW Zener Diode - 287-TZMC27-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500MW Zener Diode
287-TZMC27-GS08
27V 500MW Zener Diode 287-TZMC27-GS08
DIODE ZENER 27V 500MW SOD80 Product overview: TZMC27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC27-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 500MW SOD80 Product overview: TZMC27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC27-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC27-GS08 - 057217-TZMC27-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC27-GS08
057217-TZMC27-GS08
Diodes - Zener - Single - TZMC27-GS08 057217-TZMC27-GS08
Manufacturer: Vishay Win Source Part Number: 057217-TZMC27-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057217-TZMC27-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 112-TZMC27-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC27-GS08DKR-ND
Single Zener Diodes 112-TZMC27-GS08DKR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC27-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC27-GS08CT-ND
Single Zener Diodes 112-TZMC27-GS08CT-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC27-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC27-GS08TR-ND
Single Zener Diodes 112-TZMC27-GS08TR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 27V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC27-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC27-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC27-GS08
DIODE ZENER 27V 500MW SOD80

DIODE ZENER 27V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC27-GS08
Zener Diodes TZMC27-GS08
Zener Diodes 27 Volt 0.5 Watt

Zener Diodes 27 Volt 0.5 Watt

Buy Now Datasheet
Single Zener Diodes - TZMC27-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC27-GS08
Single Zener Diodes TZMC27-GS08
DIODE ZENER 27V 500MW SOD80

DIODE ZENER 27V 500MW SOD80

Supplier's Site Datasheet
Zener Diode, 500Mw, 27V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 33C1998 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Sod-80, Full Reel; Zener Voltage Nom Vishay
33C1998
Zener Diode, 500Mw, 27V, Sod-80, Full Reel; Zener Voltage Nom Vishay 33C1998
ZENER DIODE, 500mW, 27V, SOD-80, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, SOD-80, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
DIODE ZENER 27V 500MW SOD80 - TZMC27-GS08 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE ZENER 27V 500MW SOD80
TZMC27-GS08
DIODE ZENER 27V 500MW SOD80 TZMC27-GS08
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMC27-GS08 057217-TZMC27-GS08 112-TZMC27-GS08DKR-ND TZMC27-GS08 TZMC27-GS08 TZMC27-GS08 33C1998 TZMC27-GS08
Product Name 27V 500MW Zener Diode Diodes - Zener - Single - TZMC27-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 27V, Sod-80, Full Reel; Zener Voltage Nom Vishay DIODE ZENER 27V 500MW SOD80
RoHS Compliant RoHS RoHS
PD 500 milliwatts 500 milliwatts 500 milliwatts
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 SOD-80
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data