The UDZV16B is a Zener diode with a nominal Zener voltage of 16.18V and a tolerance of 2%. It has a maximum power dissipation of 200mW and is housed in a compact UMD2 package, suitable for space-constrained applications. The diode is designed for voltage regulation and features a silicon epitaxial planar structure, ensuring high reliability. It operates within a junction temperature range of -55°C to 150°C and is compliant with RoHS standards. The product is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces. This diode is appropriate for engineers looking for a reliable voltage regulation solution in their designs.
Zener Diode 16V 200mW Surface Mount UMD2
Zener Diode 16V 200mW Surface Mount UMD2
Zener Diode 16V 200mW Surface Mount UMD2
DIODE ZENER 16V 200MW UMD2 Product overview: UDZVTE-1716B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1716B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035926-UDZVTE-1716B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 16V 200MW UMD2
DIODE ZENER SINGLE 16.18V 2% 200MW 2-PIN UMD T/R ROHS COMPLIANT: YES
ZENER DIODE, 0.2W, 16V, SOD-323F; Zener Voltage Vz Typ:16V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes Diode Zener Sgl 16.18V 200mW
DIODE ZENER 16V 200MW UMD2
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-1716BTR-ND | 1246889P | 1246889 | 287-UDZVTE-1716B | 035926-UDZVTE-1716B | UDZVTE-1716B | 38AH9507 | 81Y7486 | UDZVTE-1716B | UDZVTE-1716B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | 16V 200MW Zener Diode | Diodes - Zener - Single - UDZVTE-1716B | Single Zener Diodes | Diode Zener Single 16.18V 2% 200Mw 2-Pin Umd T/r Rohs Compliant Rohm | Zener Diode, 0.2W, 16V, Sod-323F; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SOD-323; SOD-323F | SOD-323; Sod-323f | Tape & Reel (TR) | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323-2 | UMD2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | 2 | ||||||||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |