Rohm, Zener Diode, UDZVTE-176.2B
DIODE ZENER 6.2V 200MW UMD2 Product overview: UDZVTE-176.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-176.2B can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 200mW Surface Mount UMD2
Zener Diode 6.2V 200mW Surface Mount UMD2
Zener Diode 6.2V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035934-UDZVTE-176.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 0.2W, 6.2V, SOD-323F; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 6.2V 200MW UMD2
Zener Diodes Diode Zener Sgl 6.195V 200mW
DIODE ZENER 6.2V 200MW UMD2
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8267955 | 287-UDZVTE-176.2B | UDZVTE-176.2BDKR-ND | 035934-UDZVTE-176.2B | 81Y7506 | UDZVTE-176.2B | UDZVTE-176.2B | UDZVTE-176.2B |
| Product Name | Zener Diodes | 6.2V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-176.2B | Zener Diode, 0.2W, 6.2V, Sod-323F; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | SOD-323; Sod-323 | Tape & Reel (TR) | UMD2 | SOD-323; SOD-323F | UMD2 | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | |
| Pin Count | 2 | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |||
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms |