Vishay Precision Group Diodes - Zener - Single - TZMC9V1-GS08 TZMC9V1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 035543-TZMC9V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.8V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C9V1 L0G; BZT55C9V1 L1; BZV55C9V1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035543-TZMC9V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.8V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C9V1 L0G; BZT55C9V1 L1; BZV55C9V1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZMC9V1-GS08 - 035543-TZMC9V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC9V1-GS08
035543-TZMC9V1-GS08
Diodes - Zener - Single - TZMC9V1-GS08 035543-TZMC9V1-GS08
Manufacturer: Vishay Win Source Part Number: 035543-TZMC9V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.8V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C9V1 L0G; BZT55C9V1 L1; BZV55C9V1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035543-TZMC9V1-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.8V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C9V1 L0G; BZT55C9V1 L1; BZV55C9V1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZMC9V1-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC9V1-GS08GIDKR-ND
Single Zener Diodes TZMC9V1-GS08GIDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC9V1-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC9V1-GS08GICT-ND
Single Zener Diodes TZMC9V1-GS08GICT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC9V1-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC9V1-GS08GITR-ND
Single Zener Diodes TZMC9V1-GS08GITR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diodes - 7104461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104461
Zener Diodes 7104461
Diode Zener Single 9.1V 5% 500mW Quadro

Diode Zener Single 9.1V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 7104461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104461P
Zener Diodes 7104461P
Diode Zener Single 9.1V 5% 500mW Quadro

Diode Zener Single 9.1V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 1451972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451972
Zener Diodes 1451972
Diode Zener Single 9.1V 5% 500mW Quadro

Diode Zener Single 9.1V 5% 500mW Quadro

Supplier's Site
Automotive 9.1V 500mW Zener Diode - 287-TZMC9V1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 9.1V 500mW Zener Diode
287-TZMC9V1-GS08
Automotive 9.1V 500mW Zener Diode 287-TZMC9V1-GS08
Diode Zener Single 9.1V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC9V1-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 9.1V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC9V1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZMC9V1-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC9V1-GS08
Single Zener Diodes TZMC9V1-GS08
DIODE ZENER 9.1V 500MW SOD80

DIODE ZENER 9.1V 500MW SOD80

Supplier's Site Datasheet
Zener Diode,single, Two Terminal,9.1V V(Z),6.6%,sod-80 Rohs Compliant Vishay - 18M3283 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,9.1V V(Z),6.6%,sod-80 Rohs Compliant Vishay
18M3283
Zener Diode,single, Two Terminal,9.1V V(Z),6.6%,sod-80 Rohs Compliant Vishay 18M3283
Zener Diode,Single, Two Terminal,9.1V V(Z),6.6%,SOD-80 RoHS Compliant: Yes

Zener Diode,Single, Two Terminal,9.1V V(Z),6.6%,SOD-80 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC9V1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC9V1-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC9V1-GS08
DIODE ZENER 9.1V 500MW SOD80

DIODE ZENER 9.1V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 035543-TZMC9V1-GS08 TZMC9V1-GS08GIDKR-ND 7104461 7104461P 287-TZMC9V1-GS08 TZMC9V1-GS08 18M3283 TZMC9V1-GS08
Product Name Diodes - Zener - Single - TZMC9V1-GS08 Single Zener Diodes Zener Diodes Zener Diodes Automotive 9.1V 500mW Zener Diode Single Zener Diodes Zener Diode,single, Two Terminal,9.1V V(Z),6.6%,sod-80 Rohs Compliant Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Minimelf SOD-80; SOD-80 Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B10,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 10 volts
View Details
Zener Diodes - 7513935P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details