1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Diode Standard 100V 1A Through Hole DO-41
Diode Standard 100V 1A Through Hole DO-41
Diode 100V 1A Fast Rectifier 50ns D0-41
Diode 100V 1A Fast Rectifier 50ns D0-41
Diode 100V 1A Fast Rectifier 50ns D0-41
Rectifiers 100V 1a Rectifier Glass Passivated
DIODE GEN PURP 100V 1A DO41
FAST RECOVERY DIODE, 1A, 100V DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, FAST, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO41
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | UF4002 | UF4002FSTR-ND | 7599419 | 7599419P | UF4002 | UF4002 | 18C8803 | 29X6881 | UF4002 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Single Diodes | Fast Recovery Diode, 1A, 100V Do-41; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Fast, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||||||
| Life Cycle Stage | Active | Declining | |||||||
| Package | DO-41; Axial Lead / DO-41 | Do-41 | DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| Tj | -65 to 150 C (-85 to 302 F) | ||||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |