Win Source Part Number: 963605-TVS0701DRBR
Category: Circuit Protection>TVS - Mixed Technology
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 11.7V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53062-6,296-5306
Base Product Number: TVS0701
TVS DEVICE MIXED 11.7V 8SON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 963605-TVS0701DRBR | TVS0701DRBR | TVS0701DRBR |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |