Manufacturer: Vishay
Win Source Part Number: 901880-UH4PBCHM3_A/H
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Standard 100 V 2A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UH4
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 100V 2A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 100V 2A TO277A Product overview: UH4PBCHM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH4PBCHM3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 2A TO277A
DIODE GEN PURP 100V 2A TO277A
Rectifiers 4A,100V,25ns, SMPC DUAL PLANAR FER RECT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 901880-UH4PBCHM3_A/H | UH4PBCHM3_A/H-ND | 280-UH4PBCHM3_A/H | UH4PBCHM3_A/H | UH4PBCHM3_A/H | UH4PBCHM3_A/H |
| Product Name | Diodes, Rectifiers - Single - UH4PBCHM3_A/H | Single Diodes | 100V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 100 V 2A Surface Mount TO-277A (SMPC) | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tape & Reel (TR) | TO-277, 3-PowerDFN | ||||
| RoHS Compliant | RoHS |