Super Fast Surface Mount Rectifiers
Diode Standard 100V 1A Surface Mount SOD-123FA
Diode Standard 100V 1A Surface Mount SOD-123FA
Diode Standard 100V 1A Surface Mount SOD-123FA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116693-US1BFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifiers 100V 1A High Effic Rectifier Product overview: US1BFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1BFA can be used for catalog matching and distributor lookup.
Rectifiers 100V 1A High Effic Rectifier
DIODE GEN PURP 100V 1A SOD123FA
RECTIFIER, SINGLE, 100V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A SOD123FA
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | US1BFA | US1BFACT-ND | 1116693-US1BFA | 2085-US1BFA | US1BFA | US1BFA | 02AC0234 | US1BFA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1BFA | 100V 1A Diode and Rectifier | Rectifiers | Single Diodes | Rectifier, Single, 100V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD-123; SOD-123 FL | Reel | SOD-123; SOD-123FA | SOD-123; SOD-123W | SOD-123 | |||
| Life Cycle Stage | Active | Declining | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Standard | |||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |