Diode Standard 1000V 1A Surface Mount SMA
Diode Standard 1000V 1A Surface Mount SMA
Diode Standard 1000V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 036145-US1M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: US1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1M; US1M E2G;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 1KV 1A SMA Product overview: US1M-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-13-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SMA
DIODE, RECTIFIER, ULT-FAST, 1000V, 1A, SMA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | US1M-FDIDKR-ND | 036145-US1M-13-F | 280-US1M-13-F | US1M-13-F | 23T9599 | US1M-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1M-13-F | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, Ult-Fast, 1000V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |