Zener Diode 8.2V 200mW ±2% Surface Mount UMD2
Zener Diode 8.2V 200mW ±2% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035921-UDZSTE-178.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 8.2V 200MW UMD2
DIODE ZENER 8.2V 200MW UMD2
DIODE ZENER 8.2V 200MW UMD2
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZSTE-178.2BTR-ND | 035921-UDZSTE-178.2B | 687-UDZSTE-178.2B | UDZSTE-178.2B | UDZSTE-178.2B | UDZSTE-178.2B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZSTE-178.2B | DIODE ZENER 8.2V 200MW UMD2 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Active | |||
| Package | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | UMD2 | ||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |