ROHM Semiconductor USA, LLC Single Zener Diodes UDZVFHTE-173.0B

Description
Zener Diode 3V 200mW ±3.5% Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 3V 200mW ±3.5% Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZVFHTE-173.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-173.0BDKR-ND
Single Zener Diodes UDZVFHTE-173.0BDKR-ND
Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVFHTE-173.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-173.0BTR-ND
Single Zener Diodes UDZVFHTE-173.0BTR-ND
Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVFHTE-173.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-173.0BCT-ND
Single Zener Diodes UDZVFHTE-173.0BCT-ND
Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Zener Diode 3V 200mW ±3.5% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVFHTE-173.0B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZVFHTE-173.0B
Single Zener Diodes UDZVFHTE-173.0B
DIODE ZENER 3V 200MW UMD2

DIODE ZENER 3V 200MW UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVFHTE-173.0B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
UDZVFHTE-173.0B
Discrete Semiconductor Products - Diodes - Zener UDZVFHTE-173.0B
DIODE ZENER 3V 200MW UMD2

DIODE ZENER 3V 200MW UMD2

Supplier's Site
Zener Diode, 3V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 78Y8633 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3V, Sod-323Fl; Zener Voltage Vz Typ Rohm
78Y8633
Zener Diode, 3V, Sod-323Fl; Zener Voltage Vz Typ Rohm 78Y8633
ZENER DIODE, 3V, SOD-323FL; Zener Voltage Vz Typ:3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 3V, SOD-323FL; Zener Voltage Vz Typ:3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZVFHTE-173.0BDKR-ND UDZVFHTE-173.0B UDZVFHTE-173.0B 78Y8633
Product Name Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3V, Sod-323Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SOD-323; SC-90, SOD-323F UMD2 SOD-323; SOD-323FL
VZ 3 volts 3 volts 3 volts
ZZT 120 ohms 120 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1826999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details