Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 095599-US1J
Operating Temp Range: -50C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Configuration: Single
Rectifier Type: Switching Diode
Peak Rep Rev Volt: 600(V)
Rev Curr: 5(uA)
Forward Voltage: 1.7(V)
Peak Non-Repetitive Surge Current: 30(A)
Rev Recov Time: 75(ns)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace
DIODE STANDARD 600V 1A DO214AC
DIODE STANDARD 600V 1A DO214AC
DIODE GEN PURP 600V 1A SMA
DIODE UFR SMA 600V 1A
DIODE GEN PURP 600V 1A DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 095599-US1J | 4878-US1JTR-ND | US1J | US1J |
| Product Name | Diodes, Rectifiers - Single - US1J | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Single | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Package | SMA | SMA; DO-214AC, SMA |