Vishay Precision Group 24V 500 mW Zener Diode TZMB24-GS08

Description
In a Pack of 100, Vishay, 24V Zener Diode 2% 500 mW SMT 2-Pin MiniMELF Product overview: TZMB24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
In a Pack of 100, Vishay, 24V Zener Diode 2% 500 mW SMT 2-Pin MiniMELF Product overview: TZMB24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 500 mW Zener Diode - 287-TZMB24-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 500 mW Zener Diode
287-TZMB24-GS08
24V 500 mW Zener Diode 287-TZMB24-GS08
In a Pack of 100, Vishay, 24V Zener Diode 2% 500 mW SMT 2-Pin MiniMELF Product overview: TZMB24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB24-GS08 can be used for catalog matching and distributor lookup.

In a Pack of 100, Vishay, 24V Zener Diode 2% 500 mW SMT 2-Pin MiniMELF Product overview: TZMB24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB24-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMB24-GS08 - 057195-TZMB24-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMB24-GS08
057195-TZMB24-GS08
Diodes - Zener - Single - TZMB24-GS08 057195-TZMB24-GS08
Manufacturer: Vishay Win Source Part Number: 057195-TZMB24-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057195-TZMB24-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-TZMB24-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB24-GS08CT-ND
Single Zener Diodes 112-TZMB24-GS08CT-ND
Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB24-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB24-GS08DKR-ND
Single Zener Diodes 112-TZMB24-GS08DKR-ND
Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB24-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB24-GS08TR-ND
Single Zener Diodes 112-TZMB24-GS08TR-ND
Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 24V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMB24-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMB24-GS08
Single Zener Diodes TZMB24-GS08
DIODE ZENER 24V 500MW SOD80

DIODE ZENER 24V 500MW SOD80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMB24-GS08
Zener Diodes TZMB24-GS08
Zener Diodes 24 Volt 0.5W 2%

Zener Diodes 24 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMB24-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMB24-GS08
Discrete Semiconductor Products - Diodes - Zener TZMB24-GS08
DIODE ZENER 24V 500MW SOD80

DIODE ZENER 24V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMB24-GS08 057195-TZMB24-GS08 112-TZMB24-GS08CT-ND TZMB24-GS08 TZMB24-GS08 TZMB24-GS08
Product Name 24V 500 mW Zener Diode Diodes - Zener - Single - TZMB24-GS08 Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers