Zener Diode 13V 200mW Surface Mount UMD2
Zener Diode 13V 200mW Surface Mount UMD2
Zener Diode 13V 200mW Surface Mount UMD2
DIODE ZENER 13V 200MW UMD2 Product overview: UDZVTE-1713B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1713B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116257-UDZVTE-1713B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 0.2W, 13V, SOD-323F; Zener Voltage Vz Typ:13V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes Diode Zener Sgl 13.2V 200mW
DIODE ZENER 13V 200MW UMD2
Single 12.91V~13.49V 200mW 13V SOD-323FL Zener Diodes ROHS
DIODE ZENER 13V 200MW UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-1713BTR-ND | 287-UDZVTE-1713B | 1116257-UDZVTE-1713B | 81Y7484 | UDZVTE-1713B | UDZVTE-1713B | UDZVTE-1713B | UDZVTE-1713B |
| Product Name | Single Zener Diodes | 13V 200MW Zener Diode | Diodes - Zener - Single - UDZVTE-1713B | Zener Diode, 0.2W, 13V, Sod-323F; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SOD-323F | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | SOD-323 | UMD2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 37 ohms | 37 ohms | 37 ohms | 37 ohms | 37 ohms |