ROHM Semiconductor USA, LLC 5.6V 200MW Zener Diode UDZSTE-175.6B

Description
DIODE ZENER 5.6V 200MW UMD2 Product overview: UDZSTE-175.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-175.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 200MW UMD2 Product overview: UDZSTE-175.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-175.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 200MW Zener Diode - 287-UDZSTE-175.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
287-UDZSTE-175.6B
5.6V 200MW Zener Diode 287-UDZSTE-175.6B
DIODE ZENER 5.6V 200MW UMD2 Product overview: UDZSTE-175.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-175.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW UMD2 Product overview: UDZSTE-175.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-175.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZSTE-175.6B - 035917-UDZSTE-175.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-175.6B
035917-UDZSTE-175.6B
Diodes - Zener - Single - UDZSTE-175.6B 035917-UDZSTE-175.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035917-UDZSTE-175.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 60 Ohm Family Name: UDZS5.6B Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZT52B5V6S RR; MM3Z5V6C; BZT52B5V6S; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035917-UDZSTE-175.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 60 Ohm
Family Name: UDZS5.6B
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZT52B5V6S RR; MM3Z5V6C; BZT52B5V6S;
Introduction Date: April 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZSTE-175.6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-175.6BCT-ND
Single Zener Diodes UDZSTE-175.6BCT-ND
Zener Diode 5.6V 200mW ±2% Surface Mount UMD2

Zener Diode 5.6V 200mW ±2% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-175.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-175.6BTR-ND
Single Zener Diodes UDZSTE-175.6BTR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount UMD2

Zener Diode 5.6V 200mW ±2% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-175.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-175.6B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-175.6B
DIODE ZENER 5.6V 200MW UMD2

DIODE ZENER 5.6V 200MW UMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZSTE-175.6B
Zener Diodes UDZSTE-175.6B
Zener Diodes 5.6V 200MW

Zener Diodes 5.6V 200MW

Buy Now Datasheet
Single Zener Diodes - UDZSTE-175.6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZSTE-175.6B
Single Zener Diodes UDZSTE-175.6B
DIODE ZENER 5.6V 200MW UMD2

DIODE ZENER 5.6V 200MW UMD2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UDZSTE-175.6B 035917-UDZSTE-175.6B UDZSTE-175.6BCT-ND UDZSTE-175.6B UDZSTE-175.6B UDZSTE-175.6B
Product Name 5.6V 200MW Zener Diode Diodes - Zener - Single - UDZSTE-175.6B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) UMD2 UMD2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
 - BZT52-C7V5 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD123
RoHS Compliant RoHS
View Details
2 suppliers