Manufacturer: Micro Commercial Co
Win Source Part Number: 938333-US1ME-TP
Features: Diode Standard 1000 V 1A Surface Mount SMAE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: US1M
Categories: Discrete Semiconductor Products
Case / Package: SMAE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1ME-TPMSTR, US1ME-TPMSCT, US1ME-TPMSDKR, US1METP
DIODE STANDARD 1000V 1A SMAE
Rectifiers 1A ULTRAFAST RECOV SILICON RECTIFIER
DIODE GEN PURP 1KV 1A SMAE
DIODE GEN PURP 1KV 1A SMAE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 938333-US1ME-TP | US1ME-TPMSTR-ND | US1ME-TP | US1ME-TP | US1ME-TP |
| Product Name | Diodes, Rectifiers - Single - US1ME-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 1000 V 1A Surface Mount SMAE | ||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | SMAE-2 | SMA | SMA; DO-214AC, SMA | ||
| Life Cycle Stage | Removed |