Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 15 Volt 0.5 Watt 5% Product overview: TZMC15-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC15-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1115071-TZMC15-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Zener Single 15V 5% 500mW Quadro
Diode Zener Single 15V 5% 500mW Quadro
Diode Zener Single 15V 5% 500mW Quadro
Zener Diodes 15 Volt 0.5 Watt 5%
DIODE ZENER 15V 500MW SOD80
DIODE ZENER 15V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMC15-GS18GITR-ND | 287-TZMC15-GS18 | 1115071-TZMC15-GS18 | 7104364P | 7104364 | TZMC15-GS18 | TZMC15-GS18 | TZMC15-GS18 |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - TZMC15-GS18 | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF; MiniMELF | Minimelf | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | ||||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |