Diode Standard 800V 1A Surface Mount SOD-123FL
Diode Standard 800V 1A Surface Mount SOD-123FL
Diode Standard 800V 1A Surface Mount SOD-123FL
Rectifier Diode, 1 Element, 1A, 800V V(RRM), Silicon, Product overview: US1008FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1008FL_R1_0000
Win Source Part Number: 1140918-US1008FL_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-US1008FL_R1_000
DIODE GEN PURP 800V 1A SOD123FL
DIODE GEN PURP 800V 1A SOD123FL
1.7V@1A 100ns Single 1A 800V SOD-123FL Fast recovery/high efficiency diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 3757-US1008FL_R1_00001CT-ND | 280-US1008FL_R1_00001 | 1140918-US1008FL_R1_00001 | US1008FL_R1_00001 | US1008FL_R1_00001 | US1008FL_R1_00001 |
| Product Name | Single Diodes | 1A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 800 volts | 800 volts | 800 volts |