Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
DIODE GEN PURP 400V 1A SOD123F Product overview: US1GWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1GWF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1116704-US1GWF-7
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 400V 1A SOD123F
Rectifiers Ultra-Fast Recovery Rectifier
1.1V@1A 28ns Single 1A 400V SOD-123F Fast recovery/high efficiency diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | US1GWF-7DITR-ND | 280-US1GWF-7 | 1116704-US1GWF-7 | US1GWF-7 | US1GWF-7 | US1GWF-7 | US1GWF-7 |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - US1GWF-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123F-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Configuration | Single | ||||||
| Life Cycle Stage | Active | Active |